U.S. Plastic Corporation Black Vertical Polyethylene Tanks 9769

Description
This 100 gallon polyethylene vertical tank is 28" diameter X 45" height and has a .215" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 7" centered lid. Tank weighs approximately 38 lbs. and will hold up to a 2.0 specific gravity.
Description
This 100 gallon polyethylene vertical tank is 28" diameter X 45" height and has a .215" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 7" centered lid. Tank weighs approximately 38 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Black Vertical Polyethylene Tanks - 9769 - U.S. Plastic Corporation
Lima, OH, USA
Black Vertical Polyethylene Tanks
9769
Black Vertical Polyethylene Tanks 9769
This 100 gallon polyethylene vertical tank is 28" diameter X 45" height and has a .215" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 7" centered lid. Tank weighs approximately 38 lbs. and will hold up to a 2.0 specific gravity.

This 100 gallon polyethylene vertical tank is 28" diameter X 45" height and has a .215" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 7" centered lid. Tank weighs approximately 38 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9769
Product Name Black Vertical Polyethylene Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details