U.S. Plastic Corporation Cylindrical Polypropylene Tanks with Covers 9452

Description
This 100 gallon polypropylene tank has nominal dimensions of 28" diameter X 44" high with a .312" wall thickness. Tank is graduated in 5 gallon and 25 liter increments. Weighs approximately 57 lbs. Tank comes with cover.
Description
This 100 gallon polypropylene tank has nominal dimensions of 28" diameter X 44" high with a .312" wall thickness. Tank is graduated in 5 gallon and 25 liter increments. Weighs approximately 57 lbs. Tank comes with cover.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Polypropylene Tanks with Covers - 9452 - U.S. Plastic Corporation
Lima, OH, USA
Cylindrical Polypropylene Tanks with Covers
9452
Cylindrical Polypropylene Tanks with Covers 9452
This 100 gallon polypropylene tank has nominal dimensions of 28" diameter X 44" high with a .312" wall thickness. Tank is graduated in 5 gallon and 25 liter increments. Weighs approximately 57 lbs. Tank comes with cover.

This 100 gallon polypropylene tank has nominal dimensions of 28" diameter X 44" high with a .312" wall thickness. Tank is graduated in 5 gallon and 25 liter increments. Weighs approximately 57 lbs. Tank comes with cover.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9452
Product Name Cylindrical Polypropylene Tanks with Covers
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details