U.S. Plastic Corporation Molded Polypropylene Tanks with Covers 9233

Description
This 25 gallon polypropylene tank has nominal interior dimensions of 18"L X 18"W X 18"H and a wall thickness of 1/4". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.
Description
This 25 gallon polypropylene tank has nominal interior dimensions of 18"L X 18"W X 18"H and a wall thickness of 1/4". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Tanks with Covers - 9233 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Tanks with Covers
9233
Molded Polypropylene Tanks with Covers 9233
This 25 gallon polypropylene tank has nominal interior dimensions of 18"L X 18"W X 18"H and a wall thickness of 1/4". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

This 25 gallon polypropylene tank has nominal interior dimensions of 18"L X 18"W X 18"H and a wall thickness of 1/4". Open top polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks are rated for use with 1.8 specific gravity media. If a fiberglass casing is used, the rating goes up to 2.2. Casings provide structural support and prevent bulging at the bottom of the tank. Casings are required for use with media having a specific gravity greater than 1.8, or for use at prolonged elevated temperatures.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9233
Product Name Molded Polypropylene Tanks with Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1259903 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.0264 gallons (0.1000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details