U.S. Plastic Corporation Pest Control Operator (PCO) Tanks 9443

Description
This 200 gallon PCO polyethylene tank with sump is 48"L X 37"W X 38"H (not including sump) and has a nominal .270" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 84 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9447.
Description
This 200 gallon PCO polyethylene tank with sump is 48"L X 37"W X 38"H (not including sump) and has a nominal .270" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 84 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9447.

Suppliers

Company
Product
Description
Supplier Links
Pest Control Operator (PCO) Tanks - 9443 - U.S. Plastic Corporation
Lima, OH, USA
Pest Control Operator (PCO) Tanks
9443
Pest Control Operator (PCO) Tanks 9443
This 200 gallon PCO polyethylene tank with sump is 48"L X 37"W X 38"H (not including sump) and has a nominal .270" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 84 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9447.

This 200 gallon PCO polyethylene tank with sump is 48"L X 37"W X 38"H (not including sump) and has a nominal .270" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 84 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9447.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9443
Product Name Pest Control Operator (PCO) Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details