U.S. Plastic Corporation 4293 9910

Description
This 295 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .177" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 74 lbs. and will hold up to a 2.0 specific gravity.
Description
This 295 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .177" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 74 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
4293 9910
This 295 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .177" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 74 lbs. and will hold up to a 2.0 specific gravity.

This 295 gallon polyethylene vertical tank is 42" diameter X 55" height and has a .177" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 74 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9910
Product Name 4293
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 2560_60x220 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details