U.S. Plastic Corporation Heavy Duty PVC Fabricated Tanks 9324

Description
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 30" diameter X 34" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9115, sold separately.
Description
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 30" diameter X 34" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9115, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty PVC Fabricated Tanks - 9324 - U.S. Plastic Corporation
Lima, OH, USA
Heavy Duty PVC Fabricated Tanks
9324
Heavy Duty PVC Fabricated Tanks 9324
PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 30" diameter X 34" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9115, sold separately.

PVC cylindrical self-supporting tanks of welded construction for many industries such as plating, chemical processing , pulp and paper. Operating temperatures to 140 F. This PVC cylindrical tank is 30" diameter X 34" high outside dimensions and has a 1/4" wall thickness. PVC tanks are not UV resistant and are not intended for fuels or oils. Use with lid #9115, sold separately.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9324
Product Name Heavy Duty PVC Fabricated Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Air Reservoirs - 1259904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1057 gallons (0.4000 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details