U.S. Plastic Corporation Pest Control Operator (PCO) Tanks 9405

Description
This 300 gallon PCO polyethylene tank is 69"L X 37"W X 40"H and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 160 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9448.
Description
This 300 gallon PCO polyethylene tank is 69"L X 37"W X 40"H and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 160 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9448.

Suppliers

Company
Product
Description
Supplier Links
Pest Control Operator (PCO) Tanks - 9405 - U.S. Plastic Corporation
Lima, OH, USA
Pest Control Operator (PCO) Tanks
9405
Pest Control Operator (PCO) Tanks 9405
This 300 gallon PCO polyethylene tank is 69"L X 37"W X 40"H and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 160 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9448.

This 300 gallon PCO polyethylene tank is 69"L X 37"W X 40"H and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 160 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9448.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9405
Product Name Pest Control Operator (PCO) Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details