U.S. Plastic Corporation Black Vertical Polyethylene Tanks 9786

Description
This 625 gallon polyethylene vertical tank is 64" diameter X 50" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and an 8" off center lid. Tank weighs approximately 102 lbs. and will hold up to a 2.0 specific gravity.
Description
This 625 gallon polyethylene vertical tank is 64" diameter X 50" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and an 8" off center lid. Tank weighs approximately 102 lbs. and will hold up to a 2.0 specific gravity.

Suppliers

Company
Product
Description
Supplier Links
Black Vertical Polyethylene Tanks - 9786 - U.S. Plastic Corporation
Lima, OH, USA
Black Vertical Polyethylene Tanks
9786
Black Vertical Polyethylene Tanks 9786
This 625 gallon polyethylene vertical tank is 64" diameter X 50" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and an 8" off center lid. Tank weighs approximately 102 lbs. and will hold up to a 2.0 specific gravity.

This 625 gallon polyethylene vertical tank is 64" diameter X 50" height and has a .170" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and an 8" off center lid. Tank weighs approximately 102 lbs. and will hold up to a 2.0 specific gravity.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9786
Product Name Black Vertical Polyethylene Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1259905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.1981 gallons (0.7500 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Cartridge Retainers -  - Dymax
Specs
Volume Capacity 0.0195 to 0.1453 gallons (0.0740 to 0.5500 liters)
View Details
Compressed Air Receiver - 2200 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details