U.S. Plastic Corporation Free Standing Horizontal Bulk Storage Tanks with Sumps 9415

Description
This 1065 gallon tank with sump is 105" long and 56" in diameter. The height with lid is 62.75". It has a .375" nominal wall thickness. It comes standard with a 2" FNPT fitting and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 8965 and skid is #9396.
Description
This 1065 gallon tank with sump is 105" long and 56" in diameter. The height with lid is 62.75". It has a .375" nominal wall thickness. It comes standard with a 2" FNPT fitting and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 8965 and skid is #9396.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Horizontal Bulk Storage Tanks with Sumps - 9415 - U.S. Plastic Corporation
Lima, OH, USA
Free Standing Horizontal Bulk Storage Tanks with Sumps
9415
Free Standing Horizontal Bulk Storage Tanks with Sumps 9415
This 1065 gallon tank with sump is 105" long and 56" in diameter. The height with lid is 62.75". It has a .375" nominal wall thickness. It comes standard with a 2" FNPT fitting and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 8965 and skid is #9396.

This 1065 gallon tank with sump is 105" long and 56" in diameter. The height with lid is 62.75". It has a .375" nominal wall thickness. It comes standard with a 2" FNPT fitting and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 8965 and skid is #9396.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9415
Product Name Free Standing Horizontal Bulk Storage Tanks with Sumps
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details
Material Reservoirs and Tanks, Level-Sensing Reservoirs -  - Dymax
Specs
Volume Capacity 0.0938 to 1 gallons (0.3549 to 3.79 liters)
View Details
Compressed Air Receiver - 660 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details