U.S. Plastic Corporation Cylindrical Polypropylene Tanks with Covers 9624

Description
This 360 gallon polypropylene tank has nominal dimensions of 48" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 120 lbs. Tank comes with cover.
Description
This 360 gallon polypropylene tank has nominal dimensions of 48" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 120 lbs. Tank comes with cover.

Suppliers

Company
Product
Description
Supplier Links
Cylindrical Polypropylene Tanks with Covers - 9624 - U.S. Plastic Corporation
Lima, OH, USA
Cylindrical Polypropylene Tanks with Covers
9624
Cylindrical Polypropylene Tanks with Covers 9624
This 360 gallon polypropylene tank has nominal dimensions of 48" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 120 lbs. Tank comes with cover.

This 360 gallon polypropylene tank has nominal dimensions of 48" diameter X 49" high with a .312" wall thickness. Tank is graduated in 25 gallon and 100 liter increments. Weighs approximately 120 lbs. Tank comes with cover.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9624
Product Name Cylindrical Polypropylene Tanks with Covers
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details