U.S. Plastic Corporation Round Horizontal Tanks 9872

Description
This 150 Gallon Horizontal Tank is 30" diameter and 57" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9889.
Description
This 150 Gallon Horizontal Tank is 30" diameter and 57" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9889.

Suppliers

Company
Product
Description
Supplier Links
Round Horizontal Tanks - 9872 - U.S. Plastic Corporation
Lima, OH, USA
Round Horizontal Tanks
9872
Round Horizontal Tanks 9872
This 150 Gallon Horizontal Tank is 30" diameter and 57" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9889.

This 150 Gallon Horizontal Tank is 30" diameter and 57" long. It has a .210" nominal wall thickness, weighs 50 lbs. and will hold up to a 1.7 specific gravity. It comes standard with an 8" vented lid and a 3/4" and 1-1/4" fitting in the sump. The cradle and bands for this tank is part #9889.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9872
Product Name Round Horizontal Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 0.5283 gallons (2 liters)
Pressure Rating 232 psi (163 m H2O)
View Details