U.S. Plastic Corporation Molded Polypropylene Tanks with Covers 9236

Description
This 60 gallon polypropylene tank has nominal interior dimensions of 36"L X 20"W X 20"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks with casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have an FRP casing. Casing must be ordered at the same time as tank.
Description
This 60 gallon polypropylene tank has nominal interior dimensions of 36"L X 20"W X 20"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks with casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have an FRP casing. Casing must be ordered at the same time as tank.

Suppliers

Company
Product
Description
Supplier Links
Molded Polypropylene Tanks with Covers - 9236 - U.S. Plastic Corporation
Lima, OH, USA
Molded Polypropylene Tanks with Covers
9236
Molded Polypropylene Tanks with Covers 9236
This 60 gallon polypropylene tank has nominal interior dimensions of 36"L X 20"W X 20"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks with casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have an FRP casing. Casing must be ordered at the same time as tank.

This 60 gallon polypropylene tank has nominal interior dimensions of 36"L X 20"W X 20"H and a wall thickness of 1/4". Rectangular polypropylene tanks have good chemical and stress crack resistance and are great for plating lines and many other chemical applications. These tanks are made of a resin that meets FDA 21 CFR 177.1520 and USP Class VI. The maximum service temperature for these tanks is 220F and the brittleness temperature is 32F. Tanks with casings are rated for use with 2.2 specific gravity media. Casings provide structural support and prevent bulging at the bottom of the tank. Tanks are required to have an FRP casing. Casing must be ordered at the same time as tank.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9236
Product Name Molded Polypropylene Tanks with Covers
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details