U.S. Plastic Corporation Cross Linked Polyethylene Fuel Tanks 9744

Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.
Description
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Suppliers

Company
Product
Description
Supplier Links
Cross Linked Polyethylene Fuel Tanks - 9744 - U.S. Plastic Corporation
Lima, OH, USA
Cross Linked Polyethylene Fuel Tanks
9744
Cross Linked Polyethylene Fuel Tanks 9744
Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Tanks are for indoor or outdoor, stationary or transportable applications. Furnished with 4 each 1/4-20 aluminum inserts on the bottom to facilitate anchoring. Sump on the bottom for fitting installation. Typically used as a fuel tank on power equipment. UV stabilized. Black in color. 2" vented cap. Must be securely anchored in transportable applications. Specific gravity of 1.7. Product is not furnished with user warning labels for fuel containment applications. Fittings have Buna-N (nitrile) o-rings. 6 gallon 15" L x 10" W x 10" H; cap is near end of tank. 12 gallon 18" L x 14" W x 12" H; cap is in middle of tank. Dimensions do not include hgt of cap.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9744
Product Name Cross Linked Polyethylene Fuel Tanks
Type Fuel/Oil Tank
Unlock Full Specs
to access all available technical data

Similar Products

Material Reservoirs and Tanks, Bottle & Pail Drop-In Tanks -  - Dymax
Specs
Volume Capacity 1 to 10 gallons (3.79 to 37.85 liters)
View Details
Compressed Air Receiver - 240_30x84 - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Type Air Receiver
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details