U.S. Plastic Corporation Cut Away Tanks 9836

Description
This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific gravity. There are 2 - 6" x 6" fitting flats on the top and it has a 1-1/4" and a 3/4" fitting in the bottom sump. It also has a 8" vented lid in the top. Cradle for this tank is part #9838.
Description
This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific gravity. There are 2 - 6" x 6" fitting flats on the top and it has a 1-1/4" and a 3/4" fitting in the bottom sump. It also has a 8" vented lid in the top. Cradle for this tank is part #9838.

Suppliers

Company
Product
Description
Supplier Links
Cut Away Tanks - 9836 - U.S. Plastic Corporation
Lima, OH, USA
Cut Away Tanks
9836
Cut Away Tanks 9836
This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific gravity. There are 2 - 6" x 6" fitting flats on the top and it has a 1-1/4" and a 3/4" fitting in the bottom sump. It also has a 8" vented lid in the top. Cradle for this tank is part #9838.

This 200 Gallon Cut-Away Tank is 55"L x 24"W x 42"H and weighs 82 lbs. It has a .300" Nominal wall thickness and will hold up to a 1.7 specific gravity. There are 2 - 6" x 6" fitting flats on the top and it has a 1-1/4" and a 3/4" fitting in the bottom sump. It also has a 8" vented lid in the top. Cradle for this tank is part #9838.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9836
Product Name Cut Away Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details