U.S. Plastic Corporation Pest Control Operator (PCO) Tanks 9442

Description
This 150 gallon PCO polyethylene tank with sump is 48"L X 37"W X 29"H (not including sump) and has a nominal .240" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 63 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9446.
Description
This 150 gallon PCO polyethylene tank with sump is 48"L X 37"W X 29"H (not including sump) and has a nominal .240" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 63 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9446.

Suppliers

Company
Product
Description
Supplier Links
Pest Control Operator (PCO) Tanks - 9442 - U.S. Plastic Corporation
Lima, OH, USA
Pest Control Operator (PCO) Tanks
9442
Pest Control Operator (PCO) Tanks 9442
This 150 gallon PCO polyethylene tank with sump is 48"L X 37"W X 29"H (not including sump) and has a nominal .240" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 63 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9446.

This 150 gallon PCO polyethylene tank with sump is 48"L X 37"W X 29"H (not including sump) and has a nominal .240" thick wall. It has a 12" Lid and a 1-1/4" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 63 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9446.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9442
Product Name Pest Control Operator (PCO) Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 1215502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 2.64 gallons (10 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details