U.S. Plastic Corporation 24931 9722

Description
This 35 gallon PCO polyethylene tank is 35"L X 16"W X 21"H and has a nominal .250" thick wall. It has a 5"Lid and a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 26 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9723.
Description
This 35 gallon PCO polyethylene tank is 35"L X 16"W X 21"H and has a nominal .250" thick wall. It has a 5"Lid and a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 26 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9723.

Suppliers

Company
Product
Description
Supplier Links
24931 9722
This 35 gallon PCO polyethylene tank is 35"L X 16"W X 21"H and has a nominal .250" thick wall. It has a 5"Lid and a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 26 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9723.

This 35 gallon PCO polyethylene tank is 35"L X 16"W X 21"H and has a nominal .250" thick wall. It has a 5"Lid and a 1" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 26 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9723.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9722
Product Name 24931
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details