U.S. Plastic Corporation Free Standing Horizontal Bulk Storage Tanks without Sumps 9412

Description
This 1005 gallon tank is 130" long and 48" in diameter. The overall height with lid is 55". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 9420.
Description
This 1005 gallon tank is 130" long and 48" in diameter. The overall height with lid is 55". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 9420.

Suppliers

Company
Product
Description
Supplier Links
Free Standing Horizontal Bulk Storage Tanks without Sumps - 9412 - U.S. Plastic Corporation
Lima, OH, USA
Free Standing Horizontal Bulk Storage Tanks without Sumps
9412
Free Standing Horizontal Bulk Storage Tanks without Sumps 9412
This 1005 gallon tank is 130" long and 48" in diameter. The overall height with lid is 55". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 9420.

This 1005 gallon tank is 130" long and 48" in diameter. The overall height with lid is 55". It has a .350" nominal wall thickness. It comes standard with a 2" FNPT fitting (please specify side or end) and a 16" lid. Tank weighs 342 lbs. The hoop set for this is part # 9420.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9412
Product Name Free Standing Horizontal Bulk Storage Tanks without Sumps
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details
Air Receiver Tank -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type Air Receiver
Volume Capacity 30 to 8000 gallons (114 to 30283 liters)
View Details
Custom Tanks and Pressure Vessels -  - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Type General Purpose/ Bulk Storage Tank; Chemical Tank; Drug/Pharmaceutical Tank; Hazardous Tank; Pressure Vessel; Process Tank
Material Aluminum; Exotic Metals; Steel; Stainless Steel
Features Insulated; Outdoor Use; Portable; Temperature Controlled; Underground Use
View Details