U.S. Plastic Corporation Round Horizontal Tanks 9867

Description
This 25 Gallon Horizontal Tank is 23" diameter and 22" long. It has a .200" nominal wall thickness, weighs 16 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 3/4" fitting in the sump. The cradle and bands for this tank is part #9883.
Description
This 25 Gallon Horizontal Tank is 23" diameter and 22" long. It has a .200" nominal wall thickness, weighs 16 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 3/4" fitting in the sump. The cradle and bands for this tank is part #9883.

Suppliers

Company
Product
Description
Supplier Links
Round Horizontal Tanks - 9867 - U.S. Plastic Corporation
Lima, OH, USA
Round Horizontal Tanks
9867
Round Horizontal Tanks 9867
This 25 Gallon Horizontal Tank is 23" diameter and 22" long. It has a .200" nominal wall thickness, weighs 16 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 3/4" fitting in the sump. The cradle and bands for this tank is part #9883.

This 25 Gallon Horizontal Tank is 23" diameter and 22" long. It has a .200" nominal wall thickness, weighs 16 lbs. and will hold up to a 1.7 specific gravity. It comes standard with a 5" vented lid and a 3/4" fitting in the sump. The cradle and bands for this tank is part #9883.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Storage Tanks and Process Tanks
Product Number 9867
Product Name Round Horizontal Tanks
Type General Purpose/ Bulk Storage Tank
Unlock Full Specs
to access all available technical data

Similar Products

CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
Air Reservoirs - 2038661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Air Receiver
Volume Capacity 5.28 gallons (20 liters)
Pressure Rating 232 psi (163 m H2O)
View Details
Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details