This 300 gallon PCO polyethylene tank with sump is 69"L X 37"W X 40"H (not including sump) and has a nominal .320" thick wall. It has a 16" Lid and a 2" polypropylene bulkhead fitting with EPDM gaskets. Tank weighs 160 lbs. and will hold up to a 1.7 specific gravity. Bands for this tank are part # 9448.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 9444 |
| Product Name | Pest Control Operator (PCO) Tanks |
| Type | General Purpose/ Bulk Storage Tank |