This 600 gallon polyethylene vertical tank is 46" diameter X 91" height and has a .231" nominal wall thickness. This tank comes standard with a 2" PP bulkhead with Santoprene gasket and a 16" centered lid. Tank weighs approximately 132 lbs. and will hold up to a 2.0 specific gravity.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Storage Tanks and Process Tanks |
| Product Number | 9785 |
| Product Name | Black Vertical Polyethylene Tanks |
| Type | General Purpose/ Bulk Storage Tank |