Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
FAIRVIEW MICROWAVE INC.
SM3173 -- COAXIAL CONNECTOR (RF) ADAPTERS
Fairview Microwave Inc.
Coaxial Connector (RF) Adapters
SM3173
Description
ADAPT JACK-JACK 2.92MM 1.3 VSWR
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ADAPT JACK-JACK 2.92MM 1.3 VSWR
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM3173-ND
Coaxial Connector (RF) Adapters
5328-SM3173-ND
ADAPT JACK-JACK 2.92MM 1.3 VSWR
ADAPT JACK-JACK 2.92MM 1.3 VSWR
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
5328-SM3173-ND
Product Name
Coaxial Connector (RF) Adapters
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Coaxial Adapters
7123292
Specs
Connector Type
SMA
Gender
Male / Plug; Female / Jack
Geometry
Right Angle; Right angle
View Details
TE Connectivity
RF Connectors
1056456-1
Specs
Gender
Male / Plug
Frequency
12.400 GHz
View Details
4
suppliers
kTB Solutions
Cable Connectors
NCS-FB-086-1
Specs
Connector Type
SMA
Gender
Female / Jack
Frequency
0.000 to 26.500 GHz
View Details
PIC Wire & Cable
50 Ohm SMA Connector, SMA 90° Plug
190315
Specs
Connector Type
SMA
Geometry
Right Angle
Voltage Rating
335 volts
View Details