Fairview Microwave Inc.
Coaxial Connector (RF) Adapters
SM3950
Description
COAX ADAPT SMA TO 1.85MM
Request a Quote
Email Supplier
Datasheet
Description
COAX ADAPT SMA TO 1.85MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF and Microwave Connectors |
|
Product Number
|
5328-SM3950-ND |
|
Product Name
|
Coaxial Connector (RF) Adapters |
|
Connector Type
|
1.85mm Connector; SMA
|
Unlock Full Specs
to access all available technical data
Similar Products
Gender
Male / Plug
Geometry
Straight
Voltage Rating
325 volts
View Details
Connector Type
3.5mm Connector
Gender
Female / Jack
Frequency
0.000 to 26.500 GHz
View Details
BEXKOM Electronics Co., Ltd.
Connector Type
BNC; MMCX; SSMA; UHF
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details