Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM3015

Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM3015-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM3015-ND
Coaxial Connector (RF) Adapters 5328-SM3015-ND
COAX ADAPT 2.4MM TO 2.4MM

COAX ADAPT 2.4MM TO 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM3015-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type F
Geometry Straight
Frequency 1.000 GHz
View Details
BNC Male To BNC Female To BNC Male T-Shaped Adapter - ET-BFS-BMS-BFS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details