Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM3313

Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet
Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM3313-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM3313-ND
Coaxial Connector (RF) Adapters 5328-SM3313-ND
COAX ADAPT 3.5MM TO 3.5MM

COAX ADAPT 3.5MM TO 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM3313-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 3.5mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1050766-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2138223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCN-FG-T50P-1 - kTB Solutions
Specs
Connector Type Type N
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details