Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM3505

Description
COAX ADAPT BNC TO N
Request a Quote Datasheet
Description
COAX ADAPT BNC TO N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM3505-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM3505-ND
Coaxial Connector (RF) Adapters 5328-SM3505-ND
COAX ADAPT BNC TO N

COAX ADAPT BNC TO N

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM3505-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC; Type N
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2604799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Tee
View Details
RF Connectors - 1-1337586-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers