Fairview Microwave Inc. Coaxial Connector (RF) Adapters SM3321

Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet
Description
COAX ADAPT 3.5MM TO 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-SM3321-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-SM3321-ND
Coaxial Connector (RF) Adapters 5328-SM3321-ND
COAX ADAPT 3.5MM TO 3.5MM

COAX ADAPT 3.5MM TO 3.5MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-SM3321-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 3.5mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; SMB
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190623 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details