Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
Manufacturer: Amphenol RF
Category: Connectors, Interconnects- Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies
Package: Box
Product Status: Active
Connector Type: Plug, Male Pin
Contact Termination: Solder
Operating Temperature: -65°C ~ 125°C
Body Finish: Tin
CONN FAKRA PLUG R/A 50 OHM PCB Product overview: FA1-NZRP-PCB-8 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-FA1-NZRP-PCB-8 can be used for catalog matching and distributor lookup.
RF COAX CONN, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:-RoHS Compliant: Yes
RF Connectors / Coaxial Connectors ST MALE FAKRA SMB
| Amphenol RF | DigiKey | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NZRP-PCB-8 | FA1-NZRP-PCB-8-ND | FA1-NZRP-PCB-8 | 437-FA1-NZRP-PCB-8 | 66AH8905 | FA1-NZRP-PCB-8 | |
| Product Name | FAKRA SMB RF Connector | Coaxial Connector (RF) Assemblies | Connectors | Connectors, Interconnects- Coaxial Connectors (RF) -Coaxial Connector (RF) Assemblies | 50 OHM Electronic Connector | Rf Coax Conn, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB; Plug, Male Pin | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Right Angle | Right Angle; Right Angle Plug | Right Angle | ||||
| Category | Coaxial Connector; RF and Microwave Connector |