LEMO USA, Inc. Coaxial Connector (RF) Assemblies FFA.00.250.CTAC27

Description
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet
Description
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1124-1010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1124-1010-ND
Coaxial Connector (RF) Assemblies 1124-1010-ND
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Circular Push Pull Connectors STRT PLUG

Circular Push Pull Connectors STRT PLUG

Buy Now
Lbp Coax(50) Chr 2.7Mm C Rohs Compliant Lemo - 35R4294 - Newark, An Avnet Company
Chicago, IL, United States
Lbp Coax(50) Chr 2.7Mm C Rohs Compliant Lemo
35R4294
Lbp Coax(50) Chr 2.7Mm C Rohs Compliant Lemo 35R4294
LBP COAX(50) CHR 2.7mm C RoHS Compliant: Yes

LBP COAX(50) CHR 2.7mm C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 1124-1010-ND FFA.00.250.CTAC27 35R4294
Product Name Coaxial Connector (RF) Assemblies Lbp Coax(50) Chr 2.7Mm C Rohs Compliant Lemo
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1051120-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 1123384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details