Fairview Microwave Inc. Coaxial Connector (RF) Accessories FM1017-5

Description
LAUNCH PIN & DIELECTRIC FOR 0.38
Request a Quote Datasheet
Description
LAUNCH PIN & DIELECTRIC FOR 0.38
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Accessories - 5328-FM1017-5-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
5328-FM1017-5-ND
Coaxial Connector (RF) Accessories 5328-FM1017-5-ND
LAUNCH PIN & DIELECTRIC FOR 0.38

LAUNCH PIN & DIELECTRIC FOR 0.38

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FM1017-5-ND
Product Name Coaxial Connector (RF) Accessories
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type TNC
Gender Male / Plug
Geometry Right Angle
View Details
Vertical Launch Connectors - NVLC-K - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details