Amphenol RF FAKRA SMB RF Connector FA1-NHRP-PCB-8

Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet
Description
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FAKRA SMB RF Connector - FA1-NHRP-PCB-8 - Amphenol RF
Danbury, CT, USA
FAKRA SMB RF Connector
FA1-NHRP-PCB-8
FAKRA SMB RF Connector FA1-NHRP-PCB-8
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site
Coaxial Connector (RF) Assemblies - ARF1658-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1658-ND
Coaxial Connector (RF) Assemblies ARF1658-ND
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder

Buy Now Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-FA1-NHRP-PCB-8
50 OHM Electronic Connector 437-FA1-NHRP-PCB-8
CONN FAKRA PLUG R/A 50 OHM PCB Product overview: FA1-NHRP-PCB-8 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-FA1-NHRP-PCB-8 can be used for catalog matching and distributor lookup.

CONN FAKRA PLUG R/A 50 OHM PCB Product overview: FA1-NHRP-PCB-8 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-FA1-NHRP-PCB-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - FA1-NHRP-PCB-8 - 793131-FA1-NHRP-PCB-8 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - FA1-NHRP-PCB-8
793131-FA1-NHRP-PCB-8
Coaxial Connectors (RF) - FA1-NHRP-PCB-8 793131-FA1-NHRP-PCB-8
Manufacturer: Amphenol RF Division Win Source Part Number: 793131-FA1-NHRP-PCB- 8 Packaging: Tray Operating Temperature Range: -65°C ~ 125°C Features: Code H Connector Type: Plug, Male Pin Fastening Type: Locking Ramp Contact Termination: Solder Connector Style: SMB, Fakra Frequency - Max: 6GHz Housing Color: Violet, Heather Mounting: Through Hole, Right Angle Impedance: 50 Ohm Body Material: Zinc Die Cast Insertion Loss: 0.3dB Shield Termination: Solder Body Finish: Tin Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 100 Includes: 2 pcs - 1 Connector, 1 Housing Family Name: FA1 Categories: Connectors, Interconnects Introduction Date: June 25, 2002 ECCN: EAR99 Country of Origin: China, Germany, Mexico, United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 793131-FA1-NHRP-PCB-8
Packaging: Tray
Operating Temperature Range: -65°C ~ 125°C
Features: Code H
Connector Type: Plug, Male Pin
Fastening Type: Locking Ramp
Contact Termination: Solder
Connector Style: SMB, Fakra
Frequency - Max: 6GHz
Housing Color: Violet, Heather
Mounting: Through Hole, Right Angle
Impedance: 50 Ohm
Body Material: Zinc Die Cast
Insertion Loss: 0.3dB
Shield Termination: Solder
Body Finish: Tin
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 100
Includes: 2 pcs - 1 Connector, 1 Housing
Family Name: FA1
Categories: Connectors, Interconnects
Introduction Date: June 25, 2002
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Connectors / Coaxial Connectors - FA1-NHRP-PCB-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA1-NHRP-PCB-8
RF Connectors / Coaxial Connectors FA1-NHRP-PCB-8
RF Connectors / Coaxial Connectors R/A MALE FAKRA SMB

RF Connectors / Coaxial Connectors R/A MALE FAKRA SMB

Buy Now Datasheet
Rf Connector, Smb, R/a Plug, Pcb; Connector Type Amphenol Rf - 72Y1827 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Smb, R/a Plug, Pcb; Connector Type Amphenol Rf
72Y1827
Rf Connector, Smb, R/a Plug, Pcb; Connector Type Amphenol Rf 72Y1827
RF CONNECTOR, SMB, R/A PLUG, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

RF CONNECTOR, SMB, R/A PLUG, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number FA1-NHRP-PCB-8 ARF1658-ND 437-FA1-NHRP-PCB-8 793131-FA1-NHRP-PCB-8 FA1-NHRP-PCB-8 72Y1827
Product Name FAKRA SMB RF Connector Coaxial Connector (RF) Assemblies 50 OHM Electronic Connector Coaxial Connectors (RF) - FA1-NHRP-PCB-8 RF Connectors / Coaxial Connectors Rf Connector, Smb, R/a Plug, Pcb; Connector Type Amphenol Rf
Connector Type SMB SMB; Plug, Male Pin SMB
Gender Male / Plug Male / Plug Male / Plug
Geometry Right Angle Right Angle Right Angle; Right Angle Plug
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data