Taoglas Coaxial Connector (RF) Assemblies FK1FCG

Description
FAKRA GEN 1 CODE C BLUE FEMALE J
Request a Quote Datasheet
Description
FAKRA GEN 1 CODE C BLUE FEMALE J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 931-FK1FCG-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
931-FK1FCG-ND
Coaxial Connector (RF) Assemblies 931-FK1FCG-ND
FAKRA GEN 1 CODE C BLUE FEMALE J

FAKRA GEN 1 CODE C BLUE FEMALE J

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 931-FK1FCG-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
Cable Connectors - NCV-FG-A220-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
Coaxial Adapters - 7385733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details