LEMO USA, Inc. Coaxial Connector (RF) Assemblies FFA.00.250.CTAC27Z

Description
PLUG COAX(50 ) C-CO
Request a Quote Datasheet
Description
PLUG COAX(50 ) C-CO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLUG COAX(50 ) C-CO

PLUG COAX(50 ) C-CO

Buy Now
Coaxial Connector (RF) Assemblies - 1124-1011-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1124-1011-ND
Coaxial Connector (RF) Assemblies 1124-1011-ND
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Buy Now Datasheet
Lbp Keya Coax(50) Chr 2.7Mm C Lemo - 15R9117 - Newark, An Avnet Company
Chicago, IL, United States
Lbp Keya Coax(50) Chr 2.7Mm C Lemo
15R9117
Lbp Keya Coax(50) Chr 2.7Mm C Lemo 15R9117
LBP KeyA COAX(50) CHR 2.7mm C

LBP KeyA COAX(50) CHR 2.7mm C

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number FFA.00.250.CTAC27Z 1124-1011-ND 15R9117
Product Name Coaxial Connector (RF) Assemblies Lbp Keya Coax(50) Chr 2.7Mm C Lemo
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1050756-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1243270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; UHF
Gender Male / Plug
Geometry Straight; Straight
View Details