The RF Coaxial Fakra Plug, 50 Ohm, PCB (part number 70AC6384) is designed for high-performance RF interconnection in automotive applications, particularly for telematics such as GPS, satellite radio, and Bluetooth. It features a straight plug configuration with a 50-ohm impedance and operates effectively within a frequency range of DC to 4 GHz. The insertion loss is specified to be less than 0.3 dB up to 4 GHz, ensuring efficient signal transmission. Constructed from durable materials, including brass for the contacts and nylon for the housing, this connector is rated for a temperature range of -40°C to 115°C and has a durability rating of over 100 mating cycles. The connector meets performance specifications outlined in SAE/USCAR-17 and 18, making it suitable for demanding automotive environments. The Fakra design incorporates keying features for secure connections, and various cable types are compatible, including RG174, RG188, and RG316.
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
FAKRA Straight PCB Plug 50 Ohm Z Key Cod
SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole Solder
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Frequency Max:6GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors VERTICAL PCB MOUNT
| Amphenol RF | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | FA1-NZSP-PCB-2 | FA1-NZSP-PCB-2 | ARF3193-ND | 70AC6384 | FA1-NZSP-PCB-2 |
| Product Name | FAKRA SMB RF Connector | FAKRA Connector | Coaxial Connector (RF) Assemblies | Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Connector Type | SMB | SMB; Plug, Male Pin | |||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Geometry | Straight | Straight; Straight Plug | Straight |