Times Microwave Systems (TMS) Connectors RF - Miniature (BNC,TNC,SC) EZ-400-BM-X

Description
BNC-MALE (PLUG) CRIMP CONN NON-SOLDER PIN, NO BRAID TRIM
Request a Quote Datasheet
Description
BNC-MALE (PLUG) CRIMP CONN NON-SOLDER PIN, NO BRAID TRIM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors RF - Miniature (BNC,TNC,SC) - EZ-400-BM-X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
EZ-400-BM-X
Connectors RF - Miniature (BNC,TNC,SC) EZ-400-BM-X
BNC-MALE (PLUG) CRIMP CONN NON-SOLDER PIN, NO BRAID TRIM

BNC-MALE (PLUG) CRIMP CONN NON-SOLDER PIN, NO BRAID TRIM

Buy Now
Coaxial Connector (RF) Assemblies - 1946-1030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1946-1030-ND
Coaxial Connector (RF) Assemblies 1946-1030-ND
BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
Swedesboro, NJ, United States
RF & Microwave
EZ-400-BM-X
RF & Microwave EZ-400-BM-X
RF Component

RF Component

Buy Now
Connectors; RF/Coaxial; BNC - EZ-400-BM-X - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; BNC
EZ-400-BM-X
Connectors; RF/Coaxial; BNC EZ-400-BM-X
BNC MALE CRIMP CONNECTOR NON-SOLDER PIN

BNC MALE CRIMP CONNECTOR NON-SOLDER PIN

Buy Now Datasheet
Connector Times Microwave - 41Y0761 - Newark, An Avnet Company
Chicago, IL, United States
Connector Times Microwave
41Y0761
Connector Times Microwave 41Y0761
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number EZ-400-BM-X 1946-1030-ND EZ-400-BM-X EZ-400-BM-X 41Y0761
Product Name Connectors RF - Miniature (BNC,TNC,SC) Coaxial Connector (RF) Assemblies RF & Microwave Connectors; RF/Coaxial; BNC Connector Times Microwave
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCN-MG-Z500-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1059551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 3034961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details