Circular Push Pull Connectors FIXED PLUG
NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Panel Mount Solder Cup
Win Source Part Number: 1339284-FAA.00.250.N
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Series: 00
Connector Type: Plug, Male Pin
Fastening Type: Push-Pull
Package: Bulk
Contact Termination: Solder Cup
Connector Style: NIM-CAMAC CD/N 549
Voltage Rating: 700 V
Ingress Protection: IP50 - Dust Protected
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Bulkhead - Rear Side Nut
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 5000
Includes: 2 pcs - 1 Connector, 1 Nut
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 260°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4010
Mfr: LEMO
Base Product Number: FAA.00
California Prop 65: Warning Information
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | FAA.00.250.NTA | FAA.00.250.NTA-ND | 1339284-FAA.00.250.NTA |
| Product Name | Coaxial Connector (RF) Assemblies | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | |
| Mounting | Panel Mount | Panel Mount |