SMB, Fakra Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
RF Connectors / Coaxial Connectors R/A PCB PLUG
RF COAXIAL, FAKRA PLUG, 50 OHM, PCB; Connector Type:FAKRA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-FA1-NZRP-PCB-8A-ND | FA1-NZRP-PCB-8A | 70AC6381 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf Coaxial, Fakra Plug, 50 Ohm, Pcb; Connector Type Amphenol Rf |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | SMB; Plug, Male Pin | ||
| Mounting | Through Hole, Right Angle | Panel |