Times Microwave Systems (TMS) Coaxial Connector (RF) Assemblies EZ-PT047-24M-SS

Description
2.4 MALE, STRAIGHT
Request a Quote Datasheet
Description
2.4 MALE, STRAIGHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 1946-EZ-PT047-24M-SS-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1946-EZ-PT047-24M-SS-ND
Coaxial Connector (RF) Assemblies 1946-EZ-PT047-24M-SS-ND
2.4 MALE, STRAIGHT

2.4 MALE, STRAIGHT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 1946-EZ-PT047-24M-SS-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMC
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 2821228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 12.400 GHz
View Details
RF Connectors - 1051001-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details