Fairview Microwave Inc. Coaxial Connector (RF) Adapters FMAD1163

Description
COAX ADAPT 1.0MM TO 1.0MM
Request a Quote Datasheet
Description
COAX ADAPT 1.0MM TO 1.0MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5328-FMAD1163-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5328-FMAD1163-ND
Coaxial Connector (RF) Adapters 5328-FMAD1163-ND
COAX ADAPT 1.0MM TO 1.0MM

COAX ADAPT 1.0MM TO 1.0MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMAD1163-ND
Product Name Coaxial Connector (RF) Adapters
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1222180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight; Straight
View Details
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NC2-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details