Amphenol Corporation Coaxial Connector (RF) Assemblies FA1-NZRJ-C01-3

Description
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet
Description
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ARF1646-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ARF1646-ND
Coaxial Connector (RF) Assemblies ARF1646-ND
SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

SMB, Fakra Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder

Buy Now Datasheet
Rf Connector, Smb, R/a Jack, Cable; Connector Type Amphenol Rf - 72Y1828 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Smb, R/a Jack, Cable; Connector Type Amphenol Rf
72Y1828
Rf Connector, Smb, R/a Jack, Cable; Connector Type Amphenol Rf 72Y1828
RF CONNECTOR, SMB, R/A JACK, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

RF CONNECTOR, SMB, R/A JACK, CABLE; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG188A, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - FA1-NZRJ-C01-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
FA1-NZRJ-C01-3
RF Connectors / Coaxial Connectors FA1-NZRJ-C01-3
RF Connectors / Coaxial Connectors RG174 188 316 SMB FEMALE R/A FAKRA

RF Connectors / Coaxial Connectors RG174 188 316 SMB FEMALE R/A FAKRA

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF1646-ND 72Y1828 FA1-NZRJ-C01-3
Product Name Coaxial Connector (RF) Assemblies Rf Connector, Smb, R/a Jack, Cable; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB SMB
Unlock Full Specs
to access all available technical data

Similar Products

N Female To SMA Female RF Adapter - ET-NFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-FL2G-A220-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Quad Connector, TNC - 190052 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
RF Connectors - 1060989-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers