TE Connectivity Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| Body Features Antenna Weight (G) : 98 Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .23 M [.75 FT ]... | |
| Body Features Antenna Weight : 145 G [5.12 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 45 MM | |
| Body Features Antenna Weight : 21000 G [740.75 OZ ] Configuration Features Antenna Style : Yagi/Log Periodic Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation :... | |
| Body Features Antenna Weight : 272 G [9.6 OZ ] Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 33.3 MM [1.31 INCH ]... | |
| Body Features Antenna Weight : 280.9 G [9.908 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM | |
| Body Features Antenna Weight : 308.8 G [10.892 OZ ] Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Product Diameter : 47.3 MM | |
| Body Features Antenna Weight : 480 G [16.9 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 863.6... | |
| Body Features Antenna Weight : 510 G [18 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 1149.4... | |
| Body Features Antenna Weight : 720 G [25.4 OZ ] Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Product Height (MM) : 1187.5... | |
| Body Features Product Weight : 150 G [5.3 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable... | |
| Body Features Product Weight : 150 G [5.3 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : .15 M [.49 FT ] Product... | |
| Body Features Product Weight : 24 G [.84 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : Patch Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable... | |
| Body Features Product Weight : 260 G [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable... | |
| Body Features Product Weight : 260 G [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 5 MM , 3 MM [.197 INCH ,... | |
| Body Features Product Weight : 300 G [10.58 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 5 MM [.197 INCH ] Cable... | |
| Configuration Features Antenna Style : Dipole, Stubby Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : Wi-Fi Primary Application : Wi-Fi Mechanical Attachment... | |
| Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards... | |
| Configuration Features Antenna Style : Dish Antenna Type : Dish Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.8:1 Industry Standards... | |
| Configuration Features Antenna Style : Disk-Puck Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : 1 M [3.28 FT ] Industry Standards Communication Protocol : GNSS Primary... | |
| Configuration Features Antenna Style : Dome Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 2.0:1 Industry Standards... | |
| Configuration Features Antenna Style : External Antenna Type : Stick/Baton Number of Ports : 1 Industry Standards Wireless Application : M2M, LMR, IoT Operation/Applicatio n Coverage Type : Omnidirectional Product Type Features Antenna Connector Type :... | |
| Configuration Features Antenna Style : External Band Type : 4G, GPS, Wi-Fi, UHF, LTE Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 1575.42, 4900 - 5875, 430 - 520, 698... | |
| Configuration Features Antenna Style : External Band Type : 4G, UHF, Wi-Fi, GPS, LTE Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 380 - 430, 2400 - 2500, 1710 -... | |
| Configuration Features Antenna Style : External Band Type : GPS, 4G, Wi-Fi, LTE, UHF Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 2700, 430 -... | |
| Configuration Features Antenna Style : External Band Type : GPS, LTE, 4G, UHF, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 4900 - 5875, 380 -... | |
| Configuration Features Antenna Style : External Band Type : LTE, GPS, 4G, UHF, Wi-Fi Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 1710 - 2700, 4900 -... | |
| Configuration Features Antenna Style : External Band Type : LTE, GPS, Wi-Fi, UHF, 4G Operation/Applicatio n Coverage Type : Omnidirectional Signal Characteristics Frequency Band (MHZ) : 4900 - 5875, 698 - 960, 1575.42, 1710... | |
| Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M [2 FT ] Industry Standards Communication Protocol : Cellular... | |
| Configuration Features Antenna Style : Low Profile Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .61 M [2 FT ] Industry Standards Communication Protocol : Cellular... | |
| Configuration Features Antenna Style : Magnetic Antenna Type : Magnetic Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Mechanical Attachment Mount Product Type : Mini-Magnetic Mounting Method : Magnetic Mount... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Quad Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : ISM Primary Application : ISM Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : LoRaWAN Primary Application : LoRaWAN Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : VHF Primary Application : VHF Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : VHF Wireless Application : VHF Mechanical Attachment Mounting... | |
| Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment... | |
| Configuration Features Antenna Style : Stubby, Dipole Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment... | |
| Configuration Features Antenna Style : Vehicular Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5.18 M [17 FT ] Industry Standards Primary Application : Vehicular,... | |
| Configuration Features Antenna Style : Whip Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < | |
| Configuration Features Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount... | |
| Configuration Features Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : GNSS Primary Application : GNSS Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount... | |
| Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Cellular, UHF, Vehicular Wireless Application : Cellular, UHF, Vehicular Mechanical... | |
| Configuration Features Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Industry Standards Primary Application : Cellular, Vehicular, UHF Wireless Application : UHF, Cellular, Vehicular Mechanical... | |
| Configuration Features Antenna Type : Terminal/Duck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Stud/Screw/Lug Mount... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : .6 M [2 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : .8 M [2.6 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 1.2 M [4 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 12.2 M [40 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 2.4 M [8 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 3.7 M [12 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 4.6 M [15 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 5.2 M [17 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 5.5 M [18 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 6 M [20 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 6.1 M [20 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 7.6 M [25 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Dimensions Cable Length : 9.1 M [30 FT ] Product Diameter : 82.55 MM [3.25 INCH ] Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mount Product Type : Magnetic Operation/Applicatio n... | |
| Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna... | |
| Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method :... | |
| Configuration Features Mounting Location : External Mechanical Attachment Mounting Method : Wall/Ceiling Mount Packaging Features Packaging Method : Bag/Box Product Type Features Antenna Product Type : Antenna | |
| MISCACC,HS,3/4HOLE | |
| MOUNT,MGM,3/4,58A BLK,STD,12FT58A | |
| MOUNT,MGM,3/4,58A CHR,STD,12FT58A | |
| MOUNT,MGM,3/4,58A,BN CM CHR,STD,12FT58A | |
| MOUNT,MGM,3/4,58A,BN CM I,CMP,CHR,STD,12F | |
| MOUNT,MGM,3/4,58A,MU HFM I,CMP,CHR,STD,12 | |
| MOUNT,MGM,3/4,58A,NM CHR,STD,12FT58A | |
| MOUNT,MGM,3/4,58A,TN CM I,CMP,CHR,STD,12F | |
| MOUNT,MGM,3/4,58A,UH FM CHR,STD,12FT58A | |
| MOUNT,MGM,3/4,58A,UH FM I,CMP,BLK,STD,12F | |
| MOUNT,MGM,3/4,58A,UH FM I,CMP,CHR,STD,12F | |
| MOUNT,MGM,3/4,58U CHR,STD,12FT58U | |
| MOUNT,MGM,3/4,58U,MU HFM CHR,STD,12FT58U | |
| MOUNT,MGM,3/4,58U,NM CHR,STD,12FT58U | |
| MOUNT,MGM,3/4,58U,TN CM CHR,STD,12FT58U | |
| MOUNT,MGM,3/4,8X CHR,STD,12FT8X | |
| MOUNT,MGM,3/4,8X,BNC M I,CMP,CHR,STD,12FT | |
| MOUNT,MGM,3/4,8X,MUH FM CHR,STD,12FT8X | |
| MOUNT,MGM,3/4,8X,NM I,CMP,CHR,STD,12FT8X | |
| MOUNT,MGM,3/4,8X,UHF M CHR,STD,12FT/PST | |
| MOUNT,MMG,3/4,58A CHR,STD,12FT58A | |
| MOUNT,MMG,3/4,58A,UH FM I,CMP,CHR,STD,12F | |
| MOUNT,MMG,3/4,58U CHR,STD,12FT58U | |
| MOUNT,MMG,3/4,TFX,TN CM BLK,STD,12FTTFX |
| << Prev | Next >> |