TE Connectivity Antennas FG4505W

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FG4505W is an omnidirectional antenna designed for the frequency range of 450-470 MHz, featuring a high gain of 7 dBi. It utilizes a collinear design enclosed in high-density fiberglass, which is treated with a UV-inhibiting coating for durability in extreme conditions. The antenna is equipped with a gold anodized sleeve and cap, and it includes an N-female connector. Electrical specifications include a maximum power rating of 100 watts at an ambient temperature of 25°C, a VSWR of 2.0:1, and a nominal impedance of 50 ohms. The antenna exhibits a 360-degree azimuth beamwidth and a 34-degree elevation beamwidth at half-power, ensuring effective coverage. With a compact design measuring 3.33 cm in diameter and 193 cm in height, and a weight of 1.06 kg, the FG4505W is suitable for various mounting configurations. Each unit is tested on a network analyzer prior to shipping to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The FG4505W is an omnidirectional antenna designed for the frequency range of 450-470 MHz, featuring a high gain of 7 dBi. It utilizes a collinear design enclosed in high-density fiberglass, which is treated with a UV-inhibiting coating for durability in extreme conditions. The antenna is equipped with a gold anodized sleeve and cap, and it includes an N-female connector. Electrical specifications include a maximum power rating of 100 watts at an ambient temperature of 25°C, a VSWR of 2.0:1, and a nominal impedance of 50 ohms. The antenna exhibits a 360-degree azimuth beamwidth and a 34-degree elevation beamwidth at half-power, ensuring effective coverage. With a compact design measuring 3.33 cm in diameter and 193 cm in height, and a weight of 1.06 kg, the FG4505W is suitable for various mounting configurations. Each unit is tested on a network analyzer prior to shipping to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4505W - TE Connectivity
Berwyn, PA, United States
Antennas
FG4505W
Antennas FG4505W
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 450 - 470 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 7.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG4505W-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4505W-ND
RF Antennas FG4505W-ND
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi N Type Female Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4505W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4505W
RF Antennas FG4505W
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi N Type Female Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 7dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4505W FG4505W-ND FG4505W
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 450.0 to 470.0 MHz 460.0 MHz
Gain 6 dB 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers