TE Connectivity RF Antennas GPS1575SM-001

Description
1.575GHz GPS Module RF Antenna 2dBi Panel Mount
Description
1.575GHz GPS Module RF Antenna 2dBi Panel Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - GPS1575SM-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPS1575SM-001
RF Antennas GPS1575SM-001
1.575GHz GPS Module RF Antenna 2dBi Panel Mount

1.575GHz GPS Module RF Antenna 2dBi Panel Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number GPS1575SM-001
Product Name RF Antennas
Applications GPS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details