TE Connectivity RF Antennas EXS164BN

Description
169MHz Whip, Straight RF Antenna 164MHz ~ 174MHz BNC Male Connector Mount
Datasheet
Description
169MHz Whip, Straight RF Antenna 164MHz ~ 174MHz BNC Male Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EXS164BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EXS164BN
RF Antennas EXS164BN
169MHz Whip, Straight RF Antenna 164MHz ~ 174MHz BNC Male Connector Mount

169MHz Whip, Straight RF Antenna 164MHz ~ 174MHz BNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EXS164BN
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details