The GPSM15GTNC is a micro GPS antenna designed for magnetic base mounting. It operates at a center frequency of 1575.42 MHz, which is standard for GPS applications. The antenna features a gain of 0.55 dB and is equipped with a TNC connector. It comes with a 23-foot RG174/U coaxial cable, providing flexibility for installation in various environments. This antenna is suitable for applications requiring reliable GPS signal reception, making it a viable option for projects in automotive, telecommunications, and other sectors where GPS functionality is essential.
1.575GHz GPS Module RF Antenna TNC Male Magnetic
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | GPSM15GTNC |
| Product Name | RF Antennas |
| Applications | GPS |
Dual slant ±45°