TE Connectivity Antennas FG4305

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 440 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 440 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4305 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4305
Antennas FG4305
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : UHF Primary Application : UHF Mechanical Attachment Mounting Method : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 430 - 440 Frequency Category : 350 - 520 Gain (Max) (DB) : 7.15 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : UHF

Mechanical Attachment


  • Mounting Method : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 430 - 440
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 7.15
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - FG4305-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4305-ND
RF Antennas FG4305-ND
435MHz Whip, Straight RF Antenna 430MHz ~ 440MHz 5dBd N Type Female Bracket Mount

435MHz Whip, Straight RF Antenna 430MHz ~ 440MHz 5dBd N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4305 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4305
RF Antennas FG4305
435MHz Whip, Straight RF Antenna 430MHz ~ 440MHz 5dBd N Type Female Bracket Mount

435MHz Whip, Straight RF Antenna 430MHz ~ 440MHz 5dBd N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4305 FG4305-ND FG4305
Product Name Antennas RF Antennas RF Antennas
Applications UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 430.0 to 440.0 MHz 435.0 MHz
Gain 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2108940-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118016-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers