Body Features Product Weight : 300 G [10.58 OZ ]
Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1
Dimensions Cable Insulation Diameter (Max) : 5 MM [.197 INCH ] Cable Length : 5.5 M [18.05 FT ] Product Height : 18 MM [.71 INCH ] Product Length : 63 MM [2.482 INCH ] Product Width : 63 MM [2.482 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1
Industry Standards Wireless Application : Satellite
Mechanical Attachment Mounting Type : Magnet Mounts To : Vehicle Rooftop Polarization : RHCP
Operation/Applicatio
n Antenna Environment : Outdoor
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global, EU, Americas & EMEA
Product Type Features Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3
Body Features
- Product Weight : 300 G [10.58 OZ ]
Configuration Features
- Antenna Style : External
- Antenna Type : Enclosure
- Band Type : Single Band
- Number of Ports : 1
Dimensions
- Cable Insulation Diameter (Max) : 5 MM [.197 INCH ]
- Cable Length : 5.5 M [18.05 FT ]
- Product Height : 18 MM [.71 INCH ]
- Product Length : 63 MM [2.482 INCH ]
- Product Width : 63 MM [2.482 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 1.8:1
Industry Standards
- Wireless Application : Satellite
Mechanical Attachment
- Mounting Type : Magnet
- Mounts To : Vehicle Rooftop
- Polarization : RHCP
Operation/Application
- Antenna Environment : Outdoor
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global, EU, Americas & EMEA
Product Type Features
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 1616 - 1626.5
- Gain (Max) (DB) : 3