TE Connectivity RF Antennas IN24-3A

Description
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.483GHz 3dBi N Type Female Panel Mount
Datasheet
Description
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.483GHz 3dBi N Type Female Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - IN24-3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
IN24-3A
RF Antennas IN24-3A
2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.483GHz 3dBi N Type Female Panel Mount

2.4GHz WLAN Dome RF Antenna 2.4GHz ~ 2.483GHz 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number IN24-3A
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details