TE Connectivity Antennas FG4103

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 410 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 410 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - FG4103 - TE Connectivity
Berwyn, PA, United States
Antennas
FG4103
Antennas FG4103
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : UHF Wireless Application : UHF Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 410 - 420 Frequency Category : 350 - 520 Gain (Max) (DB) : 5.15 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : UHF
  • Wireless Application : UHF

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 410 - 420
  • Frequency Category : 350 - 520
  • Gain (Max) (DB) : 5.15
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - FG4103-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
FG4103-ND
RF Antennas FG4103-ND
415MHz Whip, Straight RF Antenna 410MHz ~ 420MHz 5dBi N Type Female Bracket Mount

415MHz Whip, Straight RF Antenna 410MHz ~ 420MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet
RF Antennas - FG4103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
FG4103
RF Antennas FG4103
415MHz Whip, Straight RF Antenna 410MHz ~ 420MHz 5dBi N Type Female Bracket Mount

415MHz Whip, Straight RF Antenna 410MHz ~ 420MHz 5dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number FG4103 FG4103-ND FG4103
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; UHF RF Antennas
Pattern Type Omni directional
Primary Frequency Range 410.0 to 420.0 MHz 415.0 MHz
Gain 3 to 6 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2372112-3 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 1-2108792-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108802-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers