Body Features Product Weight : 24 G [.84 OZ ]
Configuration Features Antenna Style : Embedded Antenna Type : Patch Band Type : Single Band Number of Ports : 1
Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : .15 M [.49 FT ] Product Diameter : 48 MM [1.89 INCH ] Product Height : 7.2 MM [.28 INCH ]
Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1
Industry Standards Wireless Application : Satellite
Mechanical Attachment Mounts To : Chassis, Internal Panel Polarization : RHCP
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Availability Applicable Region : Global, Americas & EMEA, EU
Product Type Features Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3
Body Features
- Product Weight : 24 G [.84 OZ ]
Configuration Features
- Antenna Style : Embedded
- Antenna Type : Patch
- Band Type : Single Band
- Number of Ports : 1
Dimensions
- Cable Insulation Diameter (Max) : 3 MM [.118 INCH ]
- Cable Length : .15 M [.49 FT ]
- Product Diameter : 48 MM [1.89 INCH ]
- Product Height : 7.2 MM [.28 INCH ]
Electrical Characteristics
- Antenna Operation : Passive
- Impedance (OHM) : 50
- VSWR (Max) : < 1.8:1
Industry Standards
- Wireless Application : Satellite
Mechanical Attachment
- Mounts To : Chassis, Internal Panel
- Polarization : RHCP
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Availability
- Applicable Region : Global, Americas & EMEA, EU
Product Type Features
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 1616 - 1626.5
- Gain (Max) (DB) : 3