TE Connectivity RF Antennas GPSIM15

Description
1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount
Request a Quote Datasheet
Description
1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-1024-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1024-ND
RF Antennas 994-1024-ND
1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount

1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount

Buy Now Datasheet
RF Antennas - GPSIM15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
GPSIM15
RF Antennas GPSIM15
1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount

1.575GHz GPS Module RF Antenna 2.5dBi SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-1024-ND GPSIM15
Product Name RF Antennas RF Antennas
Applications GPS; GPS GPS
Primary Frequency Range 1575.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSX33M5U16 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers